Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM18xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AM1808 |
Kit Contents | SBC SBC8118 12V Power Supply Serial Cable CD User Manual |
Product Range | - |
Features | ARM9 CPU Ethernet/SD-card/JTAG/USB/Audio/Video Interface Linux2.6.33/WinCE 6.0 Software 12V Power |
No. of Bits | 32bit |
Where can I find additional details, specifications and documents for a SBC8118?
Additional datasheets, footprints and schematics for SBC8118 are listed on our Part Details page. You can also find images and similar parts to SBC8118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8118 fall under?
The SBC8118 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC8118 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8118 you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC8118 have stock available?
There is no stock from authorised distributors for SBC8118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8118 often in real-time on the comparison pages.
What if I can't find stock of SBC8118?
You can fill out our help required form which you can use to request a quote for SBC8118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.