Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM18xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | AM1x |
Kit Contents | Board Cross Serial Cable Power Adapter 4.3" LCD CD |
Product Range | - |
Features | Single Board Computer with AM1808 ARM9 Processor Support Linux2.6.33 and WinCE 6.0 OS |
No. of Bits | 32bit |
Single Board Computer, Am1808, 4.3" Lcd | Newark Electronics |
SINGLE BOARD COMPUTER, AM1808, 4.3" LCD | element14 |
Where can I find additional details, specifications and documents for a SBC8018 WITH 4.3"LCD?
Additional datasheets, footprints and schematics for SBC8018 WITH 4.3"LCD are listed on our Part Details page. You can also find images and similar parts to SBC8018 WITH 4.3"LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC8018 WITH 4.3"LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC8018 WITH 4.3"LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC8018 WITH 4.3"LCD fall under?
The SBC8018 WITH 4.3"LCD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC8018 WITH 4.3"LCD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC8018 WITH 4.3"LCD you can contact the distributor directly for product support, shipping queries etc.
Is the SBC8018 WITH 4.3"LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC8018 WITH 4.3"LCD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SBC8018 WITH 4.3"LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC8018 WITH 4.3"LCD often in real-time on the comparison pages.
What if I can't find stock of SBC8018 WITH 4.3"LCD?
You can fill out our help required form which you can use to request a quote for SBC8018 WITH 4.3"LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.