Status: | Unknown |
---|---|
Series: | Pan-Lug SBC Series |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.28
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$5.82
|
71
in stock
|
Buy Now | |
element14
from US$5.05
|
71
in stock
|
Buy Now | |
Carlton-Bates
from US$4.37
|
1
in stock
|
Buy Now | |
Avnet America
from US$5.51
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Sager
from US$3.45
|
-
|
Buy Now |
Product Range | Pan-Lug SBC Series |
---|---|
Termination | - |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulation | Non Insulated |
Lug, Split Bolt, Mechanical, 6Awg | Newark Electronics |
LUG, SPLIT BOLT, MECHANICAL, 6AWG | element14 |
Connector, Split Bolt | Carlton-Bates |
Connector Accessories Split Bolt Copper | Avnet America |
Mechanical Connectors, Split Bolt, Copper, 8 STR - 6 STR, SBC Series | Panduit SBC6S-C | RS Americas |
Cable Mounting & Accessories Split Bolt, Copp, #8 STR - #6 SOL AWG | Sager |
Where can I find additional details, specifications and documents for a SBC6S-C?
Additional datasheets, footprints and schematics for SBC6S-C are listed on our Part Details page. You can also find images and similar parts to SBC6S-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC6S-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC6S-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC6S-C fall under?
The SBC6S-C is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to SBC6S-C when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC6S-C you can contact the distributor directly for product support, shipping queries etc.
Is the SBC6S-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC6S-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Avnet America have stock available or on a lead time for SBC6S-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC6S-C often in real-time on the comparison pages.
What if I can't find stock of SBC6S-C?
You can fill out our help required form which you can use to request a quote for SBC6S-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.