Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$128.05
Distributor | Stock | ||
---|---|---|---|
element14
from US$128.05
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | SAM9G |
Kit Contents | Board Serial Ethernet & USB Cable Power Adapter 4.3" LCD |
Product Range | - |
Features | SBC Board with SAM9G45 ARM926EJ-S Microcontroller Support Linux 2.6.30 OS and WinCE 6.0 OS |
No. of Bits | 32bit |
SBC, SAM9G45, W/ 4.3" LCD | element14 |
Where can I find additional details, specifications and documents for a SBC6845 WITH 4.3"LCD?
Additional datasheets, footprints and schematics for SBC6845 WITH 4.3"LCD are listed on our Part Details page. You can also find images and similar parts to SBC6845 WITH 4.3"LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC6845 WITH 4.3"LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC6845 WITH 4.3"LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC6845 WITH 4.3"LCD fall under?
The SBC6845 WITH 4.3"LCD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC6845 WITH 4.3"LCD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC6845 WITH 4.3"LCD you can contact the distributor directly for product support, shipping queries etc.
Is the SBC6845 WITH 4.3"LCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC6845 WITH 4.3"LCD have stock available?
Authorised distributors including element14 have stock available or on a lead time for SBC6845 WITH 4.3"LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC6845 WITH 4.3"LCD often in real-time on the comparison pages.
What if I can't find stock of SBC6845 WITH 4.3"LCD?
You can fill out our help required form which you can use to request a quote for SBC6845 WITH 4.3"LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.