Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.20
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AT91SAM9263 |
Kit Contents | SBC SBC6300X 4.3" LCD 12V Power Adapter USB Serial & Ethernet Cable |
Product Range | - |
Features | ARM9 MPU 4.3inch TFT LCD Display Ethernet/SD/MMC Card/USB/Audio CAN/TWI/JTAG Interface 12V Power |
No. of Bits | 32bit |
WITH 4.3IN LCD DISPLAY, SBC | Farnell |
Where can I find additional details, specifications and documents for a SBC6300X WITH 4.3"LCD.?
Additional datasheets, footprints and schematics for SBC6300X WITH 4.3"LCD. are listed on our Part Details page. You can also find images and similar parts to SBC6300X WITH 4.3"LCD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC6300X WITH 4.3"LCD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC6300X WITH 4.3"LCD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC6300X WITH 4.3"LCD. fall under?
The SBC6300X WITH 4.3"LCD. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SBC6300X WITH 4.3"LCD. when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC6300X WITH 4.3"LCD. you can contact the distributor directly for product support, shipping queries etc.
Is the SBC6300X WITH 4.3"LCD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC6300X WITH 4.3"LCD. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SBC6300X WITH 4.3"LCD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC6300X WITH 4.3"LCD. often in real-time on the comparison pages.
What if I can't find stock of SBC6300X WITH 4.3"LCD.?
You can fill out our help required form which you can use to request a quote for SBC6300X WITH 4.3"LCD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.