Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.5V |
Luminous Intensity | - |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a SBC56-21EGWA?
Additional datasheets, footprints and schematics for SBC56-21EGWA are listed on our Part Details page. You can also find images and similar parts to SBC56-21EGWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC56-21EGWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC56-21EGWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC56-21EGWA fall under?
The SBC56-21EGWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SBC56-21EGWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC56-21EGWA you can contact the distributor directly for product support, shipping queries etc.
Is the SBC56-21EGWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC56-21EGWA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SBC56-21EGWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC56-21EGWA often in real-time on the comparison pages.
What if I can't find stock of SBC56-21EGWA?
You can fill out our help required form which you can use to request a quote for SBC56-21EGWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.