Status: | Unknown |
---|---|
Series: | SBC Series |
RoHS: | Compliant |
Product Range | SBC Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 25mm² |
Terminal Type | Mechanical Lug |
Insulation | Non Insulated |
RoHS Compliant | Yes |
Terminal, Split Bolt, Screw | Newark Electronics |
Connector Accessories Split Bolt Connector Copper | Avnet America |
Split bolt, copper, type SBC, long body, #8 - #6 STR AWG. | Panduit SBC4SL-C | RS Americas |
Connector, Split Bolt | Carlton-Bates |
Cable Mounting & Accessories Split Bolt Copper #8 STR - #6 STR AWG | Sager |
Where can I find additional details, specifications and documents for a SBC4SL-C?
Additional datasheets, footprints and schematics for SBC4SL-C are listed on our Part Details page. You can also find images and similar parts to SBC4SL-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC4SL-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC4SL-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC4SL-C fall under?
The SBC4SL-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to SBC4SL-C when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC4SL-C you can contact the distributor directly for product support, shipping queries etc.
Is the SBC4SL-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SBC4SL-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for SBC4SL-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC4SL-C often in real-time on the comparison pages.
What if I can't find stock of SBC4SL-C?
You can fill out our help required form which you can use to request a quote for SBC4SL-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.