Status: | Unknown |
---|---|
Series: | Pan-Lug SBC Series |
RoHS: | Unknown |
Product Range | Pan-Lug SBC Series |
---|---|
Termination | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulation | Non Insulated |
Connector, Split Bolt | Carlton-Bates |
Lug, Split Bolt, Mechanical, 250Kcmil | Newark Electronics |
Copper Split Connector ST | Avnet America |
Mechanical Lug Split Bolt, Copper, 1 AWG SOL, 250 kcmil Size, 600v, Pan-Lug | Panduit SBC250-Q | RS Americas |
Cable Mounting & Accessories SPLIT BOLT COPPER #2-2/0 STR AWG | Sager |
LUG, SPLIT BOLT, MECHANICAL, 250KCMIL | Farnell |
Where can I find additional details, specifications and documents for a SBC250-Q?
Additional datasheets, footprints and schematics for SBC250-Q are listed on our Part Details page. You can also find images and similar parts to SBC250-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC250-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC250-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC250-Q fall under?
The SBC250-Q is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to SBC250-Q when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC250-Q you can contact the distributor directly for product support, shipping queries etc.
Is the SBC250-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC250-Q have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for SBC250-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC250-Q often in real-time on the comparison pages.
What if I can't find stock of SBC250-Q?
You can fill out our help required form which you can use to request a quote for SBC250-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.