Status: | Unknown |
---|---|
Series: | Pan-Lug SBC Series |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.83
|
24
in stock
|
Buy Now | |
RS Americas
from US$21.73
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$21.42
|
24
in stock
|
Buy Now | |
element14
from US$20.51
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$17.71
|
3
in stock
|
Buy Now | |
Avnet America
from US$20.30
|
-
|
Buy Now | |
Sager
from US$12.70
|
-
|
Buy Now |
Product Range | Pan-Lug SBC Series |
---|---|
Termination | - |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | - |
Stud Size - Imperial | - |
Insulation | Non Insulated |
Mechanical Connectors Split Bolt, Copper, 2 STR - 2/0 STR AWG, SBC Series | Panduit SBC2/0-Q | RS Americas |
Lug, Split Bolt, Mechanical, 00Awg | Newark Electronics |
LUG, SPLIT BOLT, MECHANICAL, 00AWG | element14 |
Connector, Split Bolt | Carlton-Bates |
Split Bolt Connector (2/0)-13AWG 43.7mm | Avnet America |
Cable Mounting & Accessories SPLIT BOLT COPPER #1 STR - 250 kcmil | Sager |
Where can I find additional details, specifications and documents for a SBC2/0-Q?
Additional datasheets, footprints and schematics for SBC2/0-Q are listed on our Part Details page. You can also find images and similar parts to SBC2/0-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC2/0-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC2/0-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC2/0-Q fall under?
The SBC2/0-Q is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to SBC2/0-Q when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC2/0-Q you can contact the distributor directly for product support, shipping queries etc.
Is the SBC2/0-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBC2/0-Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for SBC2/0-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC2/0-Q often in real-time on the comparison pages.
What if I can't find stock of SBC2/0-Q?
You can fill out our help required form which you can use to request a quote for SBC2/0-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.