Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 6GHz |
Gain | 20dB |
Noise Figure Typ | 4.2dB |
RF IC Case Style | SOT-89 |
No. of Pins | 4Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 50MHz to 6GHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 550mW |
RF Type | Cellular GSM UMTS |
Supply Current | 75mA |
AMP, RF, GAIN BCK, 50-6000MHZ, SOT89 | Farnell |
Where can I find additional details, specifications and documents for a SBB5089Z?
Additional datasheets, footprints and schematics for SBB5089Z are listed on our Part Details page. You can also find images and similar parts to SBB5089Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBB5089Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBB5089Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBB5089Z fall under?
The SBB5089Z is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SBB5089Z when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBB5089Z you can contact the distributor directly for product support, shipping queries etc.
Is the SBB5089Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBB5089Z have stock available?
Authorised distributors including Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for SBB5089Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBB5089Z often in real-time on the comparison pages.
What if I can't find stock of SBB5089Z?
You can fill out our help required form which you can use to request a quote for SBB5089Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.