Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 50MHz |
---|---|
Frequency Max | 850MHz |
Gain | 20dB |
Noise Figure Typ | 2.7dB |
RF IC Case Style | SOT-89 |
No. of Pins | 4Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 50MHz to 850MHz |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 610mW |
RF Type | Cellular GSM UMTS |
Supply Current | 90mA |
AMP, RF, GAIN BCK, 50-850MHZ, SOT89 | Farnell |
Where can I find additional details, specifications and documents for a SBB2089Z?
Additional datasheets, footprints and schematics for SBB2089Z are listed on our Part Details page. You can also find images and similar parts to SBB2089Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBB2089Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBB2089Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBB2089Z fall under?
The SBB2089Z is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to SBB2089Z when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBB2089Z you can contact the distributor directly for product support, shipping queries etc.
Is the SBB2089Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBB2089Z have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for SBB2089Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBB2089Z often in real-time on the comparison pages.
What if I can't find stock of SBB2089Z?
You can fill out our help required form which you can use to request a quote for SBB2089Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.