Status: | Active |
---|---|
Series: | BAV99L |
RoHS: | Compliant |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0400
|
17,850
in stock
|
Buy Now | |
Future Electronics
from US$0.0149
|
105,000
in stock
|
Buy Now | |
element14
from US$0.11
|
50,230
in stock
|
Buy Now | |
Farnell
from US$0.10
|
43,572
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
25,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
12,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
246,000
in stock
|
Buy Now | |
Avnet America
-
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0396
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV99L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Series |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 1 |
IF Max (A) | 0.215 |
trr Max (ns) | 6 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
SBAV99LT1G Series 70 V 215 mA Surface Mount Dual Switching Diode - SOT-23 | Future Electronics |
DIODE, SMALL SIG, AUTO, 100V, SOT-23 | element14 |
100 V Switching Diode, Dual, Series/Reel |Onsemi SBAV99LT1G | Newark Electronics |
Diode Signal Switching 70V 715mA SOT23 | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 70V 0.715A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SBAV99LT1G?
Additional datasheets, footprints and schematics for SBAV99LT1G are listed on our Part Details page. You can also find images and similar parts to SBAV99LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAV99LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAV99LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAV99LT1G fall under?
The SBAV99LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAV99LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAV99LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAV99LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAV99LT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for SBAV99LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAV99LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAV99LT1G?
You can fill out our help required form which you can use to request a quote for SBAV99LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.