Status: | Active |
---|---|
Series: | BAV199L |
RoHS: | Compliant |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
81,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
81,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
11,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,753
in stock
|
Buy Now | |
element14
from US$0.07
|
268
in stock
|
Buy Now | |
Avnet Silica
-
|
474,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0157
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Low Leakage Current Applications |
Medium Speed Switching Times |
Available in 8 mm Tape and Reel - Use BAV199LT1 to order the 7 inch/3,000 unit reel |
Pb-Free Package is Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | BAV199L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Series |
VR Min (V) | 70 |
VF Max (V) | 1 |
IR Max (µA) | 0.005 |
IF Max (A) | 0.215 |
trr Max (ns) | 3000 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
Ss Sot23 Dual Dio Spcl Tr Rohs Compliant: Yes |Onsemi SBAV199LT1G | Newark Electronics |
Diode Small Signal Switching 70V 0.715A 3-Pin SOT-23 T/R | Avnet America |
MISCELLANEOUS MOSFETS | Farnell |
Diode: switching | Transfer Multisort Elektronik |
DIODE, SMALL SIGL, AEC-Q101, 70V, SOT-23 | element14 |
SBAV199 Series 70 V 215 mA Surface Mount Dual Switching Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a SBAV199LT1G?
Additional datasheets, footprints and schematics for SBAV199LT1G are listed on our Part Details page. You can also find images and similar parts to SBAV199LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAV199LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAV199LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAV199LT1G fall under?
The SBAV199LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAV199LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAV199LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAV199LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAV199LT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SBAV199LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAV199LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAV199LT1G?
You can fill out our help required form which you can use to request a quote for SBAV199LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.