Status: | Active |
---|---|
Series: | BAT54T |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0357
|
156,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
element14
from US$0.11
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0491
|
2,780
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage 350 mV (Typ) @ IF = 10 mA |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAT54T |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOD-123 |
SBAT54T1G Series 30 200 mA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Diode, Schottky, Aec-Q101, 30V, Sod-123 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-123 | element14 |
Diode Schottky 30V 0.2A 2-Pin SOD-123 T/R | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SBAT54T1G?
Additional datasheets, footprints and schematics for SBAT54T1G are listed on our Part Details page. You can also find images and similar parts to SBAT54T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAT54T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAT54T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAT54T1G fall under?
The SBAT54T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBAT54T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAT54T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAT54T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAT54T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for SBAT54T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAT54T1G often in real-time on the comparison pages.
What if I can't find stock of SBAT54T1G?
You can fill out our help required form which you can use to request a quote for SBAT54T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.