Status: | Active |
---|---|
Series: | BAS21L |
RoHS: | Compliant |
Prices starting from US$0.0136
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
7,000
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0285
|
12,930
in stock
|
Buy Now | |
Avnet Asia
from US$0.0377
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
3,000
in stock
|
Buy Now | |
element14
from US$0.0360
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0481
|
64
in stock
|
Buy Now | |
Avnet Silica
-
|
66,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0157
|
-
|
Buy Now | |
Avnet America
from US$0.0136
|
-
|
Buy Now |
S Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | BAS21L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VR Min (V) | 250 |
VF Max (V) | 1 1.25 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 5 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
Diode Signal Switching 250V 200mA SOT23 | RS |
Sw Diode, Aec-Q101, 250V, 0.2A, Sot-23 | Newark Electronics |
SW DIODE, AEC-Q101, 250V, 0.2A, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
SS SOT23 SWCH DIO 250V TR | EBV Elektronik |
SBAS21L Series 250 V 0.2 A Surface Mount Switching Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a SBAS21LT1G?
Additional datasheets, footprints and schematics for SBAS21LT1G are listed on our Part Details page. You can also find images and similar parts to SBAS21LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAS21LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAS21LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAS21LT1G fall under?
The SBAS21LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBAS21LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAS21LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAS21LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAS21LT1G have stock available?
Authorised distributors including Farnell, Chip One Stop, Avnet Asia, RS and Newark Electronics have stock available or on a lead time for SBAS21LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAS21LT1G often in real-time on the comparison pages.
What if I can't find stock of SBAS21LT1G?
You can fill out our help required form which you can use to request a quote for SBAS21LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.