Status: | Unknown |
---|---|
Series: | Pan-Lug SBA Series |
RoHS: | Unknown |
Product Range | Pan-Lug SBA Series |
---|---|
Wire Size AWG Max | 0000AWG |
Terminal Type | Mechanical Lug |
Mechanical Connector, Split Bolt, 4/0Awg | Newark Electronics |
Split Bolt, Aluminum, 4/0 STR - #6 STR A | Panduit SBA4/0-Q | RS Americas |
Split Bolt, 2 - 4/0 AWG STR Run, 6 - 4/0 AWG STR Tap, CU/AL Conductor, Aluminum, Tin-Plated | Carlton-Bates |
Cable Mounting & Accessories SPLIT BOLT ALUM 4/0 STR - #6 STR | Sager |
Where can I find additional details, specifications and documents for a SBA4/0-Q?
Additional datasheets, footprints and schematics for SBA4/0-Q are listed on our Part Details page. You can also find images and similar parts to SBA4/0-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBA4/0-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBA4/0-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBA4/0-Q fall under?
The SBA4/0-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to SBA4/0-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBA4/0-Q you can contact the distributor directly for product support, shipping queries etc.
Is the SBA4/0-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBA4/0-Q have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for SBA4/0-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBA4/0-Q often in real-time on the comparison pages.
What if I can't find stock of SBA4/0-Q?
You can fill out our help required form which you can use to request a quote for SBA4/0-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.