Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.26
|
815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.09
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
73
in stock
|
Buy Now | |
element14
from US$6.60
|
73
in stock
|
Buy Now | |
Farnell
from US$6.02
|
73
in stock
|
Buy Now | |
TTI Europe
from US$5.27
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 4.4V |
Luminous Intensity | 24mcd |
No. of Digits / Alpha | 1 |
Character Size | 38.1mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 12.5mm |
External Length / Height | 47mm |
External Width | 33.15mm |
Forward Current If Max | 20mA |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 21mcd |
Luminous Intensity per Segment @ If Min | 10mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 40.64mm |
Voltage Vf @ If Green | 2.2V |
Voltage Vf @ If Red | 2V |
Red/Green 7-segment LED, SBA15-11EGWA | RS |
Display: LED | Transfer Multisort Elektronik |
Led Display, 1.5", Red/Green, Ca | Newark Electronics |
LED DISPLAY, 1.5", RED/GRN, CA | element14 |
BI-COLOUR DISPLAY 38MM | TTI Europe |
LED Displays & Accessories | Sager |
KINSBA15-11EGWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SBA15-11EGWA?
Additional datasheets, footprints and schematics for SBA15-11EGWA are listed on our Part Details page. You can also find images and similar parts to SBA15-11EGWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBA15-11EGWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBA15-11EGWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBA15-11EGWA fall under?
The SBA15-11EGWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SBA15-11EGWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBA15-11EGWA you can contact the distributor directly for product support, shipping queries etc.
Is the SBA15-11EGWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBA15-11EGWA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SBA15-11EGWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBA15-11EGWA often in real-time on the comparison pages.
What if I can't find stock of SBA15-11EGWA?
You can fill out our help required form which you can use to request a quote for SBA15-11EGWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.