Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
890
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
23,800
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
2,800
in stock
|
Buy Now | |
element14
from US$0.60
|
1,812
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,812
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
1,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,065
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
5.0A 100V SKY DO201AD | TTI Europe |
SB5H100 Series Single 100 V 200 A Through Hole Schottky Rectifier - DO-201AD | Future Electronics |
RECT, SCHOTTKY, 5A, 100V, DO-201AD | element14 |
4A,400V,std,sm Rect. Rohs Compliant: Yes |Vishay SB5H100-E3/54 | Newark Electronics |
Diode Schottky 100V 5A 2-Pin DO-201AD T/R | Avnet America |
DIODE, SCHOTTKY, 100V,5A, DO201AD | Siliconix / Vishay SB5H100-E3/54 | RS Americas |
Diode Schottky 100V 5A | RS |
Where can I find additional details, specifications and documents for a SB5H100-E3/54?
Additional datasheets, footprints and schematics for SB5H100-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB5H100-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB5H100-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB5H100-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB5H100-E3/54 fall under?
The SB5H100-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SB5H100-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB5H100-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB5H100-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB5H100-E3/54 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SB5H100-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB5H100-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB5H100-E3/54?
You can fill out our help required form which you can use to request a quote for SB5H100-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.