Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
16,980
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
183,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,938
in stock
|
Buy Now | |
element14
from US$0.49
|
2,938
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,938
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,955
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
351
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
5.0A 60V SKY DO201AD | TTI Europe |
Diode Schottky Rectifier 5A 60V DO-204AL | RS |
Schottky Rectifier, 5A, 60V, Do-201Ad | Newark Electronics |
SCHOTTKY RECTIFIER, 5A, 60V, DO-201AD | element14 |
SB560 Series 60 V 5 A Through Hole Schottky Barrier Rectifier - DO-201AD | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Barrier Plastic Rectifier Through Hole 5A 60V DO-201AD | Distrelec |
SCHOTTKY-DIODE 60V 5A DO201AD | Rutronik |
Diode Schottky 60V 5A 2-Pin DO-201AD T/R | Avnet America |
SB560-E3/54, Schottky Diode, 60V 5A, 2-Pin DO-201AD | General Semiconductor / Vishay SB560-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a SB560-E3/54?
Additional datasheets, footprints and schematics for SB560-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB560-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB560-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB560-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB560-E3/54 fall under?
The SB560-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB560-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB560-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB560-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB560-E3/54 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SB560-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB560-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB560-E3/54?
You can fill out our help required form which you can use to request a quote for SB560-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.