Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 49W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | 12V |
Where can I find additional details, specifications and documents for a SB-5512F-11?
Additional datasheets, footprints and schematics for SB-5512F-11 are listed on our Part Details page. You can also find images and similar parts to SB-5512F-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB-5512F-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB-5512F-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB-5512F-11 fall under?
The SB-5512F-11 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SB-5512F-11 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB-5512F-11 you can contact the distributor directly for product support, shipping queries etc.
Is the SB-5512F-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB-5512F-11 have stock available?
There is no stock from authorised distributors for SB-5512F-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB-5512F-11 often in real-time on the comparison pages.
What if I can't find stock of SB-5512F-11?
You can fill out our help required form which you can use to request a quote for SB-5512F-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.