Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Compliant |
Prices starting from US$0.08
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 490mV |
Product Range | SB Series |
RoHS Compliant | Yes |
Schottky Rectifier, 3A 20V Do-201Ad | Newark Electronics |
SB320 Series 20 V 3 A Through Hole Schottky Barrier Rectifier - DO-201AD | Future Electronics |
Diode Schottky 20V 3A 2-Pin DO-201AD T/R | Avnet America |
3.0A 20V SKY DO201AD | TTI Europe |
Where can I find additional details, specifications and documents for a SB320-E3/54?
Additional datasheets, footprints and schematics for SB320-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB320-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB320-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB320-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB320-E3/54 fall under?
The SB320-E3/54 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB320-E3/54 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB320-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB320-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SB320-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SB320-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB320-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB320-E3/54?
You can fill out our help required form which you can use to request a quote for SB320-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.