Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
31,609
in stock
|
Buy Now | |
element14
from US$0.16
|
31,609
in stock
|
Buy Now | |
Farnell
from US$0.16
|
31,609
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
22,000
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
10,533
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
5,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 50A |
Diode Type | Schottky |
Forward Current If Max | 1mA |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 60 V, 1 A, Do-204Al, 2, 650 Mv Rohs Compliant: Yes |Vishay SB160-E3/54 | Newark Electronics |
DIODE, SCHOTTKY, 1A, 60V | element14 |
1.0A 60V SKY DO204AL | TTI Europe |
Schottky Diode 60V 1A 2-Pin DO-204AL | General Semiconductor / Vishay SB160-E3/54 | RS Americas |
SCHOTTKY-DIODE 60V 1A DO41 | Rutronik |
SB160 Series 60 V 1 A Through Hole Schottky Barrier Rectifier - DO-204AL (DO-41) | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky Rectifier 1A 60V DO-204AL | RS |
Diode Schottky 60V 1A 2-Pin DO-204AL T/R | Avnet America |
Where can I find additional details, specifications and documents for a SB160-E3/54?
Additional datasheets, footprints and schematics for SB160-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB160-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB160-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB160-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB160-E3/54 fall under?
The SB160-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB160-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB160-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB160-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB160-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for SB160-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB160-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB160-E3/54?
You can fill out our help required form which you can use to request a quote for SB160-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.