Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.31
Connector Type | Open Ends |
---|---|
Wire Diameter | .25mm, .009in |
Diameter (Body) | .106in, 2.7mm |
Length (Body) | .905in, 23mm |
Wire Length | 15mm |
Tolerance Class | A/W0.15 |
Wire Count | 2 |
Sensor Package | Glass |
Element Material | Platinum |
Wire/Cladding Type | Ni/Pt |
Sensor Type | Platinum Glass Wire Wound Sensor Type GO |
Model Number | GO 2327 |
Lead Wire Style | Ni/Pt |
抵抗の参照温度 | 0°C |
Maximum Temperature | 250°C, 482°F |
Resistance (at T_ref) | 100 (0 °C)Ω |
Ambient Temperature Range | -148 – 482°F, -100 – 250°C |
Accuracy (at T_ref) | ± .15°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
T1 and T2 for TCR | 0 and +100°C |
Industrial Temperature Sensors SONDE VE_ GO_ ____ | Rapid Electronics |
Sonde Ve_ Go_ ____ 2327__ Pt10 |Te Connectivity Sensors SB0871 | Newark Electronics |
Sensor | RS Americas |
RTD Glass Wire Wound Temp Sensor Analog | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors RTD TEMP SENSOR GLASS | Sager |
Where can I find additional details, specifications and documents for a SB0871?
Additional datasheets, footprints and schematics for SB0871 are listed on our Part Details page. You can also find images and similar parts to SB0871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB0871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB0871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB0871 fall under?
The SB0871 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to SB0871 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB0871 you can contact the distributor directly for product support, shipping queries etc.
Is the SB0871 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB0871 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for SB0871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB0871 often in real-time on the comparison pages.
What if I can't find stock of SB0871?
You can fill out our help required form which you can use to request a quote for SB0871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.