Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 115VAC |
---|---|
Power Rating | 100VA |
Output Current | 870mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 100VA |
Approval Bodies | EN VDE |
Current Rating | 870mA |
External Depth | 77mm |
External Length / Height | 76mm |
External Width | 166mm |
Height | 76mm |
Input Voltage | 230V |
Operating Temperature Max | 40°C |
Plug Type | UK |
Primary Voltages | 0V 115V 230V |
Secondary Current Nom | 869mA |
Socket Type | 1m cable 3-pin US mains socket |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Mounting | Panel |
Transformer Type | Voltage Changers |
Weight | 1.9kg |
Step down autotransformer,100VA,115V o/p | RS |
TRANSFORMER, AUTO, 100VA, (UK) | element14 |
Where can I find additional details, specifications and documents for a SAT100?
Additional datasheets, footprints and schematics for SAT100 are listed on our Part Details page. You can also find images and similar parts to SAT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAT100 fall under?
The SAT100 is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to SAT100 when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAT100 you can contact the distributor directly for product support, shipping queries etc.
Is the SAT100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAT100 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for SAT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAT100 often in real-time on the comparison pages.
What if I can't find stock of SAT100?
You can fill out our help required form which you can use to request a quote for SAT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.