Status: | Unknown |
---|---|
Series: | SAN Series |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0175
|
12,940
in stock
|
Buy Now | |
TTI Europe
from US$0.0174
|
476,000
in stock
|
Buy Now | |
element14
from US$0.0257
|
12,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.0126
|
12,239
in stock
|
Buy Now | |
Conrad
from US$0.0428
|
8,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
-
|
Buy Now | |
Future Electronics
from US$0.0166
|
-
|
Buy Now |
Product Range | SAN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST SAN Series Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PITCH2.0MM,2A,250V,AWG#30-#24 | TTI Europe |
CONTACT, CRIMP, RECEPTACLE, 30-24AWG | element14 |
Content: 1 pc(s) | Conrad |
Contact, San Series, Socket, 30 Awg, 24 Awg, Crimp, Brass Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SAN-002T-0.8A | Newark Electronics |
Contact, SAN Series, Socket, Crimp, 24 AWG, Tin Plated Contacts | Future Electronics |
Where can I find additional details, specifications and documents for a SAN-002T-0.8A?
Additional datasheets, footprints and schematics for SAN-002T-0.8A are listed on our Part Details page. You can also find images and similar parts to SAN-002T-0.8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAN-002T-0.8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAN-002T-0.8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAN-002T-0.8A fall under?
The SAN-002T-0.8A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SAN-002T-0.8A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAN-002T-0.8A you can contact the distributor directly for product support, shipping queries etc.
Is the SAN-002T-0.8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAN-002T-0.8A have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Conrad have stock available or on a lead time for SAN-002T-0.8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAN-002T-0.8A often in real-time on the comparison pages.
What if I can't find stock of SAN-002T-0.8A?
You can fill out our help required form which you can use to request a quote for SAN-002T-0.8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.