Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.99
Accessory Type | Indicating Fuse Cover |
---|---|
For Use With | Cooper Class J / RK1 / RK5 / H / K5 / CC / G (0-30A) & Midget Type Fuses |
Fuse Current | 100A |
Fuse Holder Type | Cartridge Fuse Holder |
No. of Fuses | 1Fuses |
RoHS Compliant | No |
Fuse Cover, 3.82 in. x 0.75 in. x 1.72 in., Midget Fuse at 600V, Thermoplastic, Black | Carlton-Bates |
Accessory | RS Americas |
Fuse Holder | Newark Electronics |
Fuse Cover 30A 600V | Avnet America |
BUSSMANN TYPE (600V MIDGET) | Relay Specialties |
Fuse Holder Accessories Fuse Cover for Indicating | Sager |
Where can I find additional details, specifications and documents for a SAMI-7I?
Additional datasheets, footprints and schematics for SAMI-7I are listed on our Part Details page. You can also find images and similar parts to SAMI-7I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAMI-7I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAMI-7I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAMI-7I fall under?
The SAMI-7I is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SAMI-7I when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAMI-7I you can contact the distributor directly for product support, shipping queries etc.
Is the SAMI-7I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAMI-7I have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Relay Specialties have stock available or on a lead time for SAMI-7I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAMI-7I often in real-time on the comparison pages.
What if I can't find stock of SAMI-7I?
You can fill out our help required form which you can use to request a quote for SAMI-7I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.