SAMI-1N Fuses & Circuit Protection by Bussmann

FUSE COVER 5.02X1.03X1.94MM 600V

Status: Unknown
Series: SAMI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.61

Distributor Stock
Logo for Newark
Newark
from US$24.99
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$19.61
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$26.90
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range SAMI Series


SAMI-1N Fuses & Fuse Accessories by Eaton

FUSE COVER, 5.02X1.03X1.94MM, 600V

Status: Unknown
Series: SAMI Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SAMI Series
RoHS Compliant Yes

Alternative Descriptions

Fuse Cover, 5.02X1.03X1.94Mm, 600V | Newark Electronics
0-100 A 600 V Indicating Fuse Cover | Future Electronics
Cover, Fuse | Carlton-Bates
Fuse Cover 60A 600V | Avnet America
Fuse Holder Accessories Fuse Cover for Non-Indicating | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SAMI-1N?

Additional datasheets, footprints and schematics for SAMI-1N are listed on our Part Details page. You can also find images and similar parts to SAMI-1N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SAMI-1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAMI-1N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SAMI-1N fall under?

The SAMI-1N is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to SAMI-1N when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SAMI-1N you can contact the distributor directly for product support, shipping queries etc.

Is the SAMI-1N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SAMI-1N have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Carlton-Bates, Avnet America and Sager have stock available or on a lead time for SAMI-1N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SAMI-1N often in real-time on the comparison pages.

What if I can't find stock of SAMI-1N?

You can fill out our help required form which you can use to request a quote for SAMI-1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay