Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Architecture | TriCore |
No. of Bits | 32bit |
CPU Speed | 133MHz |
Program Memory Size | 2MB, 2MB |
RAM Memory Size | 128KB |
No. of Pins | 176Pins |
MCU Case Style | LQFP |
No. of I/O's | 88I/O's |
Embedded Interface Type | CAN SPI |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | AUDO |
EEPROM Memory Size | 16KB |
MPU Core Size | 32bit |
No. of PWM Channels | 80 |
No. of Timers | 130 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC DMA |
Supply Voltage Range | 3.3V to 5V |
MCU, 32BIT, TRICORE, 133MHZ, LQFP-176 | element14 |
Where can I find additional details, specifications and documents for a SAK-TC1767-256F133HL AD?
Additional datasheets, footprints and schematics for SAK-TC1767-256F133HL AD are listed on our Part Details page. You can also find images and similar parts to SAK-TC1767-256F133HL AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAK-TC1767-256F133HL AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAK-TC1767-256F133HL AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAK-TC1767-256F133HL AD fall under?
The SAK-TC1767-256F133HL AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SAK-TC1767-256F133HL AD when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAK-TC1767-256F133HL AD you can contact the distributor directly for product support, shipping queries etc.
Is the SAK-TC1767-256F133HL AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAK-TC1767-256F133HL AD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SAK-TC1767-256F133HL AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAK-TC1767-256F133HL AD often in real-time on the comparison pages.
What if I can't find stock of SAK-TC1767-256F133HL AD?
You can fill out our help required form which you can use to request a quote for SAK-TC1767-256F133HL AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.