Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
CPU Speed | 20MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 256Byte |
No. of Pins | 44Pins |
MCU Case Style | MQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | CAN Serial |
Supply Voltage Min | 4.25V |
Supply Voltage Max | 5.5V |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | C500 |
Logic Function Number | 505 |
MPU Core Size | 8bit |
Memory Type | XRAM |
No. of Bits | 8bit |
No. of PWM Channels | 4 |
No. of Timers | 3 |
Number of bits in ADC | 10 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC |
Supply Voltage Range | 4.25V to 5.5V |
Termination Type | Surface Mount Device |
MCU, 8BIT, C500, 20MHZ, MQFP-44 | element14 |
C500 32K MQFP-44 125°C BUCKET1 | Rutronik |
Where can I find additional details, specifications and documents for a SAK-C505CA-4EM CA?
Additional datasheets, footprints and schematics for SAK-C505CA-4EM CA are listed on our Part Details page. You can also find images and similar parts to SAK-C505CA-4EM CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAK-C505CA-4EM CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAK-C505CA-4EM CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAK-C505CA-4EM CA fall under?
The SAK-C505CA-4EM CA is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SAK-C505CA-4EM CA when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAK-C505CA-4EM CA you can contact the distributor directly for product support, shipping queries etc.
Is the SAK-C505CA-4EM CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAK-C505CA-4EM CA have stock available?
Authorised distributors including element14, Farnell, Rutronik and Avnet Silica have stock available or on a lead time for SAK-C505CA-4EM CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAK-C505CA-4EM CA often in real-time on the comparison pages.
What if I can't find stock of SAK-C505CA-4EM CA?
You can fill out our help required form which you can use to request a quote for SAK-C505CA-4EM CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.