Status: | Unknown |
---|---|
Series: | C166 Family C167CR Series Microcontrollers |
RoHS: | Unknown |
Product Range | C166 Family C167CR Series Microcontrollers |
---|---|
Architecture | C166 |
No. of Bits | 16bit |
CPU Speed | 33MHz |
Program Memory Size | - |
RAM Memory Size | 2KB |
No. of Pins | 144Pins |
MCU Case Style | MQFP |
No. of I/O's | 111I/O's |
Embedded Interface Type | CAN SPI USART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | C166 |
MCU Series | C167CR |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | C166 |
Logic Function Number | C167 |
MPU Core Size | 16bit |
No. of ADC Inputs | 16 |
No. of PWM Channels | 4 |
No. of Timers | 9 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC |
Serial Comms | 1xUSART 1xSSC CAN2.0B |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
MCU, 16BIT, C166, 33MHZ, MQFP-144 | element14 |
Where can I find additional details, specifications and documents for a SAK-C167CR-L33M?
Additional datasheets, footprints and schematics for SAK-C167CR-L33M are listed on our Part Details page. You can also find images and similar parts to SAK-C167CR-L33M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAK-C167CR-L33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAK-C167CR-L33M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAK-C167CR-L33M fall under?
The SAK-C167CR-L33M is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SAK-C167CR-L33M when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAK-C167CR-L33M you can contact the distributor directly for product support, shipping queries etc.
Is the SAK-C167CR-L33M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAK-C167CR-L33M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SAK-C167CR-L33M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAK-C167CR-L33M often in real-time on the comparison pages.
What if I can't find stock of SAK-C167CR-L33M?
You can fill out our help required form which you can use to request a quote for SAK-C167CR-L33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.