Status: | Unknown |
---|---|
Series: | C166 Family C164CI Series Microcontrollers |
RoHS: | Unknown |
Product Range | C166 Family C164CI Series Microcontrollers |
---|---|
Architecture | C166 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 2KB |
No. of Pins | 80Pins |
MCU Case Style | MQFP |
No. of I/O's | 59I/O's |
Embedded Interface Type | CAN SPI USART |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
MCU Family | C166 |
MCU Series | C164CI |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | C166 |
MPU Core Size | 16bit |
Memory Type | EPROM |
No. of ADC Inputs | 8 |
No. of Timers | 5 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Oscillator Type | External Internal |
Peripherals | ADC |
Serial Comms | ASC SSC CAN 2.0 |
Supply Voltage Range | 4.75V to 5.5V |
Termination Type | Surface Mount Device |
MCU, 16BIT, C166, 20MHZ, MQFP-80 | element14 |
16 Bit Microcontroller, High Performance, C166, 20 Mhz, 64 Kb, 2 Kb, 80, Mqfp Rohs Compliant: Yes |Infineon SAK-C164CI-8EM | Newark Electronics |
Where can I find additional details, specifications and documents for a SAK-C164CI-8EM?
Additional datasheets, footprints and schematics for SAK-C164CI-8EM are listed on our Part Details page. You can also find images and similar parts to SAK-C164CI-8EM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAK-C164CI-8EM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAK-C164CI-8EM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAK-C164CI-8EM fall under?
The SAK-C164CI-8EM is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SAK-C164CI-8EM when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAK-C164CI-8EM you can contact the distributor directly for product support, shipping queries etc.
Is the SAK-C164CI-8EM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAK-C164CI-8EM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SAK-C164CI-8EM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAK-C164CI-8EM often in real-time on the comparison pages.
What if I can't find stock of SAK-C164CI-8EM?
You can fill out our help required form which you can use to request a quote for SAK-C164CI-8EM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.