Status: | Unknown |
---|---|
Series: | SAI M23 Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
No stock
|
Buy Now |
Product Range | SAI M23 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | SAI M23 Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
CRIMP SOCKET, M23, 0.75-2.5MM2 | Farnell |
Where can I find additional details, specifications and documents for a SAI-M23-KBC-L-0.75-2.5?
Additional datasheets, footprints and schematics for SAI-M23-KBC-L-0.75-2.5 are listed on our Part Details page. You can also find images and similar parts to SAI-M23-KBC-L-0.75-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAI-M23-KBC-L-0.75-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAI-M23-KBC-L-0.75-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAI-M23-KBC-L-0.75-2.5 fall under?
The SAI-M23-KBC-L-0.75-2.5 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SAI-M23-KBC-L-0.75-2.5 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAI-M23-KBC-L-0.75-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SAI-M23-KBC-L-0.75-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAI-M23-KBC-L-0.75-2.5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SAI-M23-KBC-L-0.75-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAI-M23-KBC-L-0.75-2.5 often in real-time on the comparison pages.
What if I can't find stock of SAI-M23-KBC-L-0.75-2.5?
You can fill out our help required form which you can use to request a quote for SAI-M23-KBC-L-0.75-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.