Status: | Unknown |
---|---|
Series: | XC Family XC88x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.49
|
No stock
|
Buy Now |
Product Range | XC Family XC88x Series Microcontrollers |
---|---|
CPU Speed | - |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 1.75KB |
No. of Pins | 48Pins |
MCU Case Style | TQFP |
No. of I/O's | 34I/O's |
Embedded Interface Type | CAN SSC UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | XC |
MCU Series | XC88x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 5A - 24 hours |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 24MHz |
Controller Family/Series | XC800 |
Flash Memory Size | 32KB |
MPU Core Size | 8bit |
No. of ADC Inputs | 8 |
No. of PWM Channels | 4 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peripherals | ADC PWM Timer |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
MCU, 8BIT, XC800, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a SAF-XC886CM-8FFI?
Additional datasheets, footprints and schematics for SAF-XC886CM-8FFI are listed on our Part Details page. You can also find images and similar parts to SAF-XC886CM-8FFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SAF-XC886CM-8FFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SAF-XC886CM-8FFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SAF-XC886CM-8FFI fall under?
The SAF-XC886CM-8FFI is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SAF-XC886CM-8FFI when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SAF-XC886CM-8FFI you can contact the distributor directly for product support, shipping queries etc.
Is the SAF-XC886CM-8FFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SAF-XC886CM-8FFI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SAF-XC886CM-8FFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SAF-XC886CM-8FFI often in real-time on the comparison pages.
What if I can't find stock of SAF-XC886CM-8FFI?
You can fill out our help required form which you can use to request a quote for SAF-XC886CM-8FFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.