Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$109.29
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$78.20
|
6
in stock
|
Buy Now | |
element14
from US$115.66
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Carlton-Bates
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now |
Mount Fixing Type | Connector Ring |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | PP (Polypropylene) |
Length | 52.8mm |
Width | 29.5mm |
Height | 18mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Stackable Telco Cable Spacer, Weather Resistant Black | Panduit SACS50-T100 | RS Americas |
Cable Tie Mount, Pp, 29.5Mm, Black | Newark Electronics |
CABLE TIE MOUNT, PP, 29.5MM, BLACK | element14 |
Cable Accessories Stackable Aerial Cable Spacer Polypropylene Black | Avnet America |
Aerial Cable Spacer, 2.08 in. L x 1.16 in. W x 0.50 in. D, 0.3 - 0.5 in. Cable Tie Width | Carlton-Bates |
Cable Tie Mounts Stackable TelcoCable Spacer, W/R | Sager |
Where can I find additional details, specifications and documents for a SACS50-T100?
Additional datasheets, footprints and schematics for SACS50-T100 are listed on our Part Details page. You can also find images and similar parts to SACS50-T100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACS50-T100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACS50-T100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACS50-T100 fall under?
The SACS50-T100 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to SACS50-T100 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACS50-T100 you can contact the distributor directly for product support, shipping queries etc.
Is the SACS50-T100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACS50-T100 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SACS50-T100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACS50-T100 often in real-time on the comparison pages.
What if I can't find stock of SACS50-T100?
You can fill out our help required form which you can use to request a quote for SACS50-T100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.