Status: | Unknown |
---|---|
Series: | ACH Series |
RoHS: | Unknown |
Product Range | ACH Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 28AWG |
Contact Plating | Gold Plated Contacts |
For Use With | ACH Series Plug Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
CUT STRIP - CONN TERM MALE ACH 28-30AWG W-W | Heilind Electronics |
Contact, Ach Series, Pin, 30 Awg, 28 Awg, Crimp, Copper Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SACHP-003G-P0.2 | Newark Electronics |
CONTACT, PIN, 30-28AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SACHP-003G-P0.2?
Additional datasheets, footprints and schematics for SACHP-003G-P0.2 are listed on our Part Details page. You can also find images and similar parts to SACHP-003G-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACHP-003G-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACHP-003G-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACHP-003G-P0.2 fall under?
The SACHP-003G-P0.2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SACHP-003G-P0.2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACHP-003G-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the SACHP-003G-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACHP-003G-P0.2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for SACHP-003G-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACHP-003G-P0.2 often in real-time on the comparison pages.
What if I can't find stock of SACHP-003G-P0.2?
You can fill out our help required form which you can use to request a quote for SACHP-003G-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.