Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
No distributors results available
Product Range | PLUSCON Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 17Contacts |
Circular Contact Type | - |
Coupling Style | Bayonet |
Connector Body Material | Zinc Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | -, Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Shell Size | M12 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Plug |
Insert Arrangement | M12-17 |
Where can I find additional details, specifications and documents for a SACC-MS-17PCON SCO?
Additional datasheets, footprints and schematics for SACC-MS-17PCON SCO are listed on our Part Details page. You can also find images and similar parts to SACC-MS-17PCON SCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACC-MS-17PCON SCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACC-MS-17PCON SCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACC-MS-17PCON SCO fall under?
The SACC-MS-17PCON SCO is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to SACC-MS-17PCON SCO when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACC-MS-17PCON SCO you can contact the distributor directly for product support, shipping queries etc.
Is the SACC-MS-17PCON SCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACC-MS-17PCON SCO have stock available?
There is no stock from authorised distributors for SACC-MS-17PCON SCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACC-MS-17PCON SCO often in real-time on the comparison pages.
What if I can't find stock of SACC-MS-17PCON SCO?
You can fill out our help required form which you can use to request a quote for SACC-MS-17PCON SCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.