Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.93
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | IDC / IDT Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP65 IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6 (Polyamide 6) Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | M12 Plug-in Connector |
For Use With | PLUSCON I/O Devices and PLC controller Cable Assembly |
Receptacle, M12, Pluscon, A Code, 4 Way | Newark Electronics |
Where can I find additional details, specifications and documents for a SACC-M12FS-4QO-0 75-M?
Additional datasheets, footprints and schematics for SACC-M12FS-4QO-0 75-M are listed on our Part Details page. You can also find images and similar parts to SACC-M12FS-4QO-0 75-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACC-M12FS-4QO-0 75-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACC-M12FS-4QO-0 75-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACC-M12FS-4QO-0 75-M fall under?
The SACC-M12FS-4QO-0 75-M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SACC-M12FS-4QO-0 75-M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACC-M12FS-4QO-0 75-M you can contact the distributor directly for product support, shipping queries etc.
Is the SACC-M12FS-4QO-0 75-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACC-M12FS-4QO-0 75-M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SACC-M12FS-4QO-0 75-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACC-M12FS-4QO-0 75-M often in real-time on the comparison pages.
What if I can't find stock of SACC-M12FS-4QO-0 75-M?
You can fill out our help required form which you can use to request a quote for SACC-M12FS-4QO-0 75-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.