Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.00
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60VDC |
SVHC | Lead (15-Jan-2019) |
For Use With | 3 Pole M8 Sensors & Actuators |
Sensor Connector, M8, Rcpt, 3P, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a SACC-DSIV-M 8FS-3CON-L180-06?
Additional datasheets, footprints and schematics for SACC-DSIV-M 8FS-3CON-L180-06 are listed on our Part Details page. You can also find images and similar parts to SACC-DSIV-M 8FS-3CON-L180-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACC-DSIV-M 8FS-3CON-L180-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACC-DSIV-M 8FS-3CON-L180-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACC-DSIV-M 8FS-3CON-L180-06 fall under?
The SACC-DSIV-M 8FS-3CON-L180-06 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SACC-DSIV-M 8FS-3CON-L180-06 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACC-DSIV-M 8FS-3CON-L180-06 you can contact the distributor directly for product support, shipping queries etc.
Is the SACC-DSIV-M 8FS-3CON-L180-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACC-DSIV-M 8FS-3CON-L180-06 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SACC-DSIV-M 8FS-3CON-L180-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACC-DSIV-M 8FS-3CON-L180-06 often in real-time on the comparison pages.
What if I can't find stock of SACC-DSIV-M 8FS-3CON-L180-06?
You can fill out our help required form which you can use to request a quote for SACC-DSIV-M 8FS-3CON-L180-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.