Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | B Inverse |
Connector Body Material | Zinc Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 5 Pole M12 Sensors & Actuators |
Sensor Connector, M12, Plug, 5Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a SACC-DSI-MSB-5CON-M12 SCO?
Additional datasheets, footprints and schematics for SACC-DSI-MSB-5CON-M12 SCO are listed on our Part Details page. You can also find images and similar parts to SACC-DSI-MSB-5CON-M12 SCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACC-DSI-MSB-5CON-M12 SCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACC-DSI-MSB-5CON-M12 SCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACC-DSI-MSB-5CON-M12 SCO fall under?
The SACC-DSI-MSB-5CON-M12 SCO is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SACC-DSI-MSB-5CON-M12 SCO when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACC-DSI-MSB-5CON-M12 SCO you can contact the distributor directly for product support, shipping queries etc.
Is the SACC-DSI-MSB-5CON-M12 SCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACC-DSI-MSB-5CON-M12 SCO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SACC-DSI-MSB-5CON-M12 SCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACC-DSI-MSB-5CON-M12 SCO often in real-time on the comparison pages.
What if I can't find stock of SACC-DSI-MSB-5CON-M12 SCO?
You can fill out our help required form which you can use to request a quote for SACC-DSI-MSB-5CON-M12 SCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.