Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28.76
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M5 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 1A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M5 Sensors & Actuators |
Sensor Connector, M5, Plug, 4P, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a SACC-DSI-M5MS-4CON-L180?
Additional datasheets, footprints and schematics for SACC-DSI-M5MS-4CON-L180 are listed on our Part Details page. You can also find images and similar parts to SACC-DSI-M5MS-4CON-L180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACC-DSI-M5MS-4CON-L180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACC-DSI-M5MS-4CON-L180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACC-DSI-M5MS-4CON-L180 fall under?
The SACC-DSI-M5MS-4CON-L180 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SACC-DSI-M5MS-4CON-L180 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACC-DSI-M5MS-4CON-L180 you can contact the distributor directly for product support, shipping queries etc.
Is the SACC-DSI-M5MS-4CON-L180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACC-DSI-M5MS-4CON-L180 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SACC-DSI-M5MS-4CON-L180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACC-DSI-M5MS-4CON-L180 often in real-time on the comparison pages.
What if I can't find stock of SACC-DSI-M5MS-4CON-L180?
You can fill out our help required form which you can use to request a quote for SACC-DSI-M5MS-4CON-L180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.