Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight PCB Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 8 Pole M12 Sensors & Actuators |
Where can I find additional details, specifications and documents for a SACC-CI-M12FS-8CON-L180-THR?
Additional datasheets, footprints and schematics for SACC-CI-M12FS-8CON-L180-THR are listed on our Part Details page. You can also find images and similar parts to SACC-CI-M12FS-8CON-L180-THR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SACC-CI-M12FS-8CON-L180-THR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SACC-CI-M12FS-8CON-L180-THR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SACC-CI-M12FS-8CON-L180-THR fall under?
The SACC-CI-M12FS-8CON-L180-THR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SACC-CI-M12FS-8CON-L180-THR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SACC-CI-M12FS-8CON-L180-THR you can contact the distributor directly for product support, shipping queries etc.
Is the SACC-CI-M12FS-8CON-L180-THR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SACC-CI-M12FS-8CON-L180-THR have stock available?
There is no stock from authorised distributors for SACC-CI-M12FS-8CON-L180-THR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SACC-CI-M12FS-8CON-L180-THR often in real-time on the comparison pages.
What if I can't find stock of SACC-CI-M12FS-8CON-L180-THR?
You can fill out our help required form which you can use to request a quote for SACC-CI-M12FS-8CON-L180-THR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.