Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Idec Photoelectric Sensors |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Verical Slit Mask (1mm) for SA1E-T | RS |
Vertical Slit, 1Mm X 18Mm | Newark Electronics |
VERTICAL SLIT, 1MM X 18MM | element14 |
Where can I find additional details, specifications and documents for a SA9Z-S07?
Additional datasheets, footprints and schematics for SA9Z-S07 are listed on our Part Details page. You can also find images and similar parts to SA9Z-S07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA9Z-S07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA9Z-S07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA9Z-S07 fall under?
The SA9Z-S07 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA9Z-S07 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA9Z-S07 you can contact the distributor directly for product support, shipping queries etc.
Is the SA9Z-S07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA9Z-S07 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SA9Z-S07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA9Z-S07 often in real-time on the comparison pages.
What if I can't find stock of SA9Z-S07?
You can fill out our help required form which you can use to request a quote for SA9Z-S07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.