Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 500W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 11.1V |
Breakdown Voltage Range | 10V to 11.1V |
Breakover Voltage Min | 10V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 34A |
Power Dissipation Pd | 3W |
Power Dissipation Ptot Max | 3W |
Stand-off Voltage | 9V |
Termination Type | Axial Leaded |
Test Current | 1mA |
DIODE, TVS, 9.0V, 500W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Suppressor Diode,single,unidirectional,9V V(Rwm),do-204Ac |Littelfuse SA9.0A | Newark Electronics |
SA Series 15.4 V 0.5 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
500W 90VWM 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA9.0A?
Additional datasheets, footprints and schematics for SA9.0A are listed on our Part Details page. You can also find images and similar parts to SA9.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA9.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA9.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA9.0A fall under?
The SA9.0A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA9.0A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA9.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SA9.0A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA9.0A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SA9.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA9.0A often in real-time on the comparison pages.
What if I can't find stock of SA9.0A?
You can fill out our help required form which you can use to request a quote for SA9.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.