Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Accessory Type | Gasket |
---|---|
For Use With | 2000 Flanged Universal Enclosures |
Guide Width | - |
Guide Length | - |
Product Range | 2000 Series |
SVHC | No SVHC (15-Jan-2019) |
Gasket / Seal Type | Sealing Gasket |
Gasket, Ip65, Flanged Enclosure | Newark Electronics |
GASKET, IP65, FLANGED ENCLOSURE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Plug 8A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Where can I find additional details, specifications and documents for a SA8?
Additional datasheets, footprints and schematics for SA8 are listed on our Part Details page. You can also find images and similar parts to SA8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA8 fall under?
The SA8 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA8 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA8 you can contact the distributor directly for product support, shipping queries etc.
Is the SA8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for SA8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA8 often in real-time on the comparison pages.
What if I can't find stock of SA8?
You can fill out our help required form which you can use to request a quote for SA8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.