Status: | Active |
---|---|
Series: | SA571 |
RoHS: | Compliant |
Prices starting from US$0.67
Complete Compressor and Expandor in one IC |
Temperature Compensated |
Greater than 110 dB Dynamic Range |
Operates Down to 6.0 VDC |
System Levels Adjustable with External Components |
Distortion may be Trimmed Out |
Dynamic Noise Reduction Systems |
Voltage−controlled Amplifier |
Applications |
---|
High Level Limiter |
Dynamic Filters |
Satellite Radio |
End Products |
---|
Low Level Expandor − Noise Gate |
Audio Amplifier |
Description | SA571 |
---|---|
Compliance | Pb-free Halide free |
Class | - |
Output Power Typ (W) | - |
VCC Max (V) | 18 |
Output Type | - |
ton Typ (ms) | - |
THD + N Typ (%) | - |
IQ Typ (mA) | - |
ISD Typ (nA) | - |
Package Type | SOIC-16W |
Amplifier Class:- | Newark Electronics |
SA Series 2 Channel 6 V Surface Mount Compandor - SOIC-16W | Future Electronics |
Compandor 16-Pin SOIC W T/R | Avnet America |
COMPANDOR, 2-CH, 0.4W, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a SA571DR2G?
Additional datasheets, footprints and schematics for SA571DR2G are listed on our Part Details page. You can also find images and similar parts to SA571DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA571DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA571DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA571DR2G fall under?
The SA571DR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SA571DR2G when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA571DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the SA571DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SA571DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SA571DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA571DR2G often in real-time on the comparison pages.
What if I can't find stock of SA571DR2G?
You can fill out our help required form which you can use to request a quote for SA571DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.