Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 30mA |
Forward Voltage | 1.85V |
Luminous Intensity | 34mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.2mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DISPLAY, SEVEN SEGMENT, 14.2MM, RED | element14 |
Display, Seven Segment, 14.2Mm, Red | Newark Electronics |
Displays Segmented Panel 1DIGIT 8LED Red 10-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA56-21SRWA?
Additional datasheets, footprints and schematics for SA56-21SRWA are listed on our Part Details page. You can also find images and similar parts to SA56-21SRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA56-21SRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA56-21SRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA56-21SRWA fall under?
The SA56-21SRWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA56-21SRWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA56-21SRWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA56-21SRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA56-21SRWA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for SA56-21SRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA56-21SRWA often in real-time on the comparison pages.
What if I can't find stock of SA56-21SRWA?
You can fill out our help required form which you can use to request a quote for SA56-21SRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.