Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 2mA |
Forward Voltage | 1.65V |
Luminous Intensity | 6mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.2mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display, Single Digit, 7-Segment, 14.2Mm, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a SA56-11LSRWA?
Additional datasheets, footprints and schematics for SA56-11LSRWA are listed on our Part Details page. You can also find images and similar parts to SA56-11LSRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA56-11LSRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA56-11LSRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA56-11LSRWA fall under?
The SA56-11LSRWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA56-11LSRWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA56-11LSRWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA56-11LSRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA56-11LSRWA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SA56-11LSRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA56-11LSRWA often in real-time on the comparison pages.
What if I can't find stock of SA56-11LSRWA?
You can fill out our help required form which you can use to request a quote for SA56-11LSRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.