Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
682
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
2,957
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
1,853
in stock
|
Buy Now | |
element14
from US$1.06
|
682
in stock
|
Buy Now | |
SOS electronic
from US$0.87
|
442
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
280
in stock
|
Buy Now | |
Micros
from US$0.91
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 10.5mcd |
No. of Digits / Alpha | 1 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 8mm |
External Length / Height | 19.05mm |
External Width | 12.5mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.2V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 5.6mcd |
Luminous Intensity per Segment @ If Min | 2.2mcd |
Luminous Intensity per Segment @ If Typ | 2.2mcd |
No. of Characters | 1 Character |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 15.24mm |
Voltage Vf Typ | 2.2V |
Kingbright SA56-11GWA 14.2mm Green LED Display Anode | Rapid Electronics |
Display: LED | Transfer Multisort Elektronik |
DISPLAY, SEVEN SEGMENT, 19.05MM, GREEN | element14 |
LED Display 7-segment 1-digit 0.56"(14.22mm) Green 568nm | SOS electronic |
DISPLAY 14MM GREEN 568NM | TTI Europe |
1-digit THT LED display | Micros |
7-Segment Led Display | Newark Electronics |
LED Displays & Accessories HI EFF GRN DIFFUSED | Sager |
Segment LED Display Common Anode 1 Digit 8 LEDs Green 11mcd Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA56-11GWA?
Additional datasheets, footprints and schematics for SA56-11GWA are listed on our Part Details page. You can also find images and similar parts to SA56-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA56-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA56-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA56-11GWA fall under?
The SA56-11GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA56-11GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA56-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA56-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA56-11GWA have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, element14, Farnell and SOS electronic have stock available or on a lead time for SA56-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA56-11GWA often in real-time on the comparison pages.
What if I can't find stock of SA56-11GWA?
You can fill out our help required form which you can use to request a quote for SA56-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.