Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
320
in stock
|
Buy Now | |
Texas Instruments
from US$0.09
|
286,981
in stock
|
Buy Now | |
Micros
from US$0.14
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3
in stock
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
IC Case Style | DIP |
Input Current | 15mA |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10mA |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Through Hole |
Precision timer for -55 to 85C operation | Texas Instruments |
Precision Timers bipolar | Micros |
TTL Timer,SA555P DIP8 | RS |
Ic, Precision Timer 8-Dip | Newark Electronics |
IC, PRECISION TIMER 8-DIP | element14 |
Where can I find additional details, specifications and documents for a SA555P .?
Additional datasheets, footprints and schematics for SA555P . are listed on our Part Details page. You can also find images and similar parts to SA555P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA555P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA555P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA555P . fall under?
The SA555P . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SA555P . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA555P . you can contact the distributor directly for product support, shipping queries etc.
Is the SA555P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA555P . have stock available?
Authorised distributors including Texas Instruments, Micros, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for SA555P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA555P . often in real-time on the comparison pages.
What if I can't find stock of SA555P .?
You can fill out our help required form which you can use to request a quote for SA555P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.