Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 10.5mcd |
No. of Digits / Alpha | 1 |
Character Size | 13.2mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 7mm |
External Length / Height | 17.55mm |
External Width | 12.4mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.2V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 5.6mcd |
Luminous Intensity per Segment @ If Min | 2.2mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 15.24mm |
Voltage Vf Typ | 2.2V |
Where can I find additional details, specifications and documents for a SA52-11GWA?
Additional datasheets, footprints and schematics for SA52-11GWA are listed on our Part Details page. You can also find images and similar parts to SA52-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA52-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA52-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA52-11GWA fall under?
The SA52-11GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA52-11GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA52-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA52-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA52-11GWA have stock available?
There is no stock from authorised distributors for SA52-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA52-11GWA often in real-time on the comparison pages.
What if I can't find stock of SA52-11GWA?
You can fill out our help required form which you can use to request a quote for SA52-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.